JAE Electronics, Inc. Rectangular Connector Housings JN6FR07SM1

Description
7 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet
Description
7 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2255-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2255-ND
Rectangular Connector Housings 670-2255-ND
7 Rectangular Connectors - Housings Plug Black

7 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
319-JN6FR07SM1
1A 100V Electronic Connector 319-JN6FR07SM1
7 Pos Female Socket Circular Connector, 1A, 100V, IP67 Product overview: JN6FR07SM1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-JN6FR07SM1 can be used for catalog matching and distributor lookup.

7 Pos Female Socket Circular Connector, 1A, 100V, IP67 Product overview: JN6FR07SM1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-JN6FR07SM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Termination: Solder, PCB Color: Gray Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6) Part Status: Obsolete

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Fixed
Contact Termination: Solder, PCB
Color: Gray
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Part Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2255-ND 319-JN6FR07SM1
Product Name Rectangular Connector Housings 1A 100V Electronic Connector Connectors,Interconnects
Connector Type Rectangular Connectors, Heavy Duty
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Fixed
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details