10 Position Circular Connector Plug Housing Panel Mount Coupling Nut
Manufacturer: JAE Electronics
Win Source Part Number: 1079823-JN2MS10SL1-R
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 10
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Push-Twist
Contact Size: 22
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Housing Color: Black
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: S
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -20°C to 100°C
Shell Material: Zinc Alloy
Shell Finish: Zinc
Coupling Nut Diameter: 0.787" (20.00mm)
Coupling Nut Material, Plating: Zinc Alloy, Zinc
Insert Material: Synthetic Resin
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Connectors Circlr,Industrial,Me
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | JN2MS10SL1-R-ND | 1079823-JN2MS10SL1-R | JN2MS10SL1-R |
| Product Name | Circular Connector Housings | Circular Connectors - Circular Connectors - Housings - JN2MS10SL1-R | Connectors Circlr,Industrial,Metal,Assembld/Kitted |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |