JAE Electronics, Inc. CONTACTS FOR JN1/2 SERIES , 26 CONTACTS JN1-22-26S-PKG100

Description
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees
Description
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CONTACTS FOR JN1/2 SERIES , 26 CONTACTS
70040116
CONTACTS FOR JN1/2 SERIES , 26 CONTACTS 70040116
The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices. Features Receptacle Is Available in Thru-Hole or Solder Contacts Plug Is Available in Solder and Crimp Contacts Twisting Locking Mechanism Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees

The JN1 connector is all plastic, waterproof to IP67 and is available in solder or cimp contacts. The one touch locking mechanism was developed as an interface for industrial devices.
Features

  • Receptacle Is Available in Thru-Hole or Solder Contacts
  • Plug Is Available in Solder and Crimp Contacts
  • Twisting Locking Mechanism
  • Right Angle Plug Can Be Mated in 4 Different Directions By Rotating the Connector 90 Degrees
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70040116
Product Name CONTACTS FOR JN1/2 SERIES , 26 CONTACTS
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details