JAE Electronics, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets JC26A-BB16-E800E

Description
Manufacturer: JAE Electronics Win Source Part Number: 1332062-JC26A-BB16-E 800E Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 50 Connector Type: Connector Contact Finish: Gold Standard Package: 800 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: JC26A-BB RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 1332062-JC26A-BB16-E 800E Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 50 Connector Type: Connector Contact Finish: Gold Standard Package: 800 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: JC26A-BB RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332062-JC26A-BB16-E800E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332062-JC26A-BB16-E800E
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332062-JC26A-BB16-E800E
Manufacturer: JAE Electronics Win Source Part Number: 1332062-JC26A-BB16-E 800E Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 50 Connector Type: Connector Contact Finish: Gold Standard Package: 800 Mounting: Surface Mount, Right Angle Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: JC26A-BB RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332062-JC26A-BB16-E800E
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 50
Connector Type: Connector
Contact Finish: Gold
Standard Package: 800
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash® - Type I, II
Insertion, Removal Method: Push In, Pull Out
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: JC26A-BB
RoHS Status: RoHS Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332062-JC26A-BB16-E800E
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details