JAE Electronics, Inc. Memory Connectors - PC Card Sockets - JC26A-BB-E1050-E JC26A-BB-E1050-E

Description
Manufacturer: JAE Electronics Win Source Part Number: 205729-JC26A-BB-E105 0-E Packaging: Reel - TR Number of Positions: 50 Features: Board Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Height Above Board: 0.138" (3.50mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 205729-JC26A-BB-E105 0-E Packaging: Reel - TR Number of Positions: 50 Features: Board Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Height Above Board: 0.138" (3.50mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - JC26A-BB-E1050-E - 205729-JC26A-BB-E1050-E - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - JC26A-BB-E1050-E
205729-JC26A-BB-E1050-E
Memory Connectors - PC Card Sockets - JC26A-BB-E1050-E 205729-JC26A-BB-E1050-E
Manufacturer: JAE Electronics Win Source Part Number: 205729-JC26A-BB-E105 0-E Packaging: Reel - TR Number of Positions: 50 Features: Board Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Height Above Board: 0.138" (3.50mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: JAE Electronics
Win Source Part Number: 205729-JC26A-BB-E1050-E
Packaging: Reel - TR
Number of Positions: 50
Features: Board Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Height Above Board: 0.138" (3.50mm)
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 205729-JC26A-BB-E1050-E
Product Name Memory Connectors - PC Card Sockets - JC26A-BB-E1050-E
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details