JAE Electronics, Inc. Connectors, Interconnects - Memory Connectors - PC Card Sockets JC21EJ2-BSBE

Description
Manufacturer: JAE Electronics Win Source Part Number: 1332019-JC21EJ2-BSBE Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Number of Positions: 68 Features: Board Guide Connector Type: Connector Contact Finish: Gold Height Above Board: 0.260" (6.60mm) Standard Package: 60 Mounting: Surface Mount, Right Angle Card Type: PCMCIA Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: JC21EJ2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: JAE Electronics Win Source Part Number: 1332019-JC21EJ2-BSBE Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Number of Positions: 68 Features: Board Guide Connector Type: Connector Contact Finish: Gold Height Above Board: 0.260" (6.60mm) Standard Package: 60 Mounting: Surface Mount, Right Angle Card Type: PCMCIA Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: JC21EJ2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332019-JC21EJ2-BSBE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332019-JC21EJ2-BSBE
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332019-JC21EJ2-BSBE
Manufacturer: JAE Electronics Win Source Part Number: 1332019-JC21EJ2-BSBE Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Number of Positions: 68 Features: Board Guide Connector Type: Connector Contact Finish: Gold Height Above Board: 0.260" (6.60mm) Standard Package: 60 Mounting: Surface Mount, Right Angle Card Type: PCMCIA Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: JC21EJ2 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 1332019-JC21EJ2-BSBE
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Tray
Number of Positions: 68
Features: Board Guide
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.260" (6.60mm)
Standard Package: 60
Mounting: Surface Mount, Right Angle
Card Type: PCMCIA
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: JC21EJ2
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332019-JC21EJ2-BSBE
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Connector Omron Electronic Components - 06AC0228 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details