JAE Electronics, Inc. Circular Connector Assemblies JB5DS05MM11N

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 670-1040-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
670-1040-ND
Circular Connector Assemblies 670-1040-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Fort Worth, TX, USA
CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 5 CONTACTS KEYED
70040263
CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 5 CONTACTS KEYED 70040263
The Micro Circular JB5 is a small diameter circular connector with watertight sealing to IP68 and a convenient secure push-pull mating system. This product is excellent for use in devices such as handheld PCs, handheld scanners, medical monitors and other devices used in outdoor or splash-prone environments. 3-8 Position available on special request. Features Push-Pull Locking Structure Audible Click Confirms Secure Locking When Mating Metal Outer Parts and Ground Terminal Installed in Receptacle to Ensure Shield Effect 5000 Mating Cycles

The Micro Circular JB5 is a small diameter circular connector with watertight sealing to IP68 and a convenient secure push-pull mating system. This product is excellent for use in devices such as handheld PCs, handheld scanners, medical monitors and other devices used in outdoor or splash-prone environments. 3-8 Position available on special request.
Features

  • Push-Pull Locking Structure
  • Audible Click Confirms Secure Locking When Mating
  • Metal Outer Parts and Ground Terminal Installed in Receptacle to Ensure Shield Effect
  • 5000 Mating Cycles
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 670-1040-ND 70040263
Product Name Circular Connector Assemblies CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 5 CONTACTS KEYED
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details