JAE Electronics, Inc. Circular Connector Assemblies JB5DS03ML11N

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 670-1038-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
670-1038-ND
Circular Connector Assemblies 670-1038-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 3 CONTACTS KEYED - 70040261 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 3 CONTACTS KEYED
70040261
CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 3 CONTACTS KEYED 70040261
The Micro Circular JB5 is a small diameter circular connector with watertight sealing to IP68 and a convenient secure push-pull mating system. This product is excellent for use in devices such as handheld PCs, handheld scanners, medical monitors and other devices used in outdoor or splash-prone environments. 3-8 Position available on special request. Features Push-Pull Locking Structure Audible Click Confirms Secure Locking When Mating Metal Outer Parts and Ground Terminal Installed in Receptacle to Ensure Shield Effect 5000 Mating Cycles

The Micro Circular JB5 is a small diameter circular connector with watertight sealing to IP68 and a convenient secure push-pull mating system. This product is excellent for use in devices such as handheld PCs, handheld scanners, medical monitors and other devices used in outdoor or splash-prone environments. 3-8 Position available on special request.
Features

  • Push-Pull Locking Structure
  • Audible Click Confirms Secure Locking When Mating
  • Metal Outer Parts and Ground Terminal Installed in Receptacle to Ensure Shield Effect
  • 5000 Mating Cycles
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 670-1038-ND 70040261
Product Name Circular Connector Assemblies CIRCULAR CONNECTOR - STRAIGHT PLUG - IP68, 3 CONTACTS KEYED
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data