JAE Electronics, Inc. Connectors, Interconnects - Circular Connectors JA3102A-36-J2PC-R

Description
Win Source Part Number: 1210121-JA3102A-36-J 2PC-R Category: Connectors, Interconnects>Circul ar Connectors Series: JA Number of Positions: 27 Color: Black Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Applications: Industrial, Marine, Telecommunications Orientation: Keyed Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-J2 Contact Finish - Mating: Silver Cable Opening: 2.138" (54.30mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Zinc Insert Material: Synthetic Resin ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: JA3102A Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1210121-JA3102A-36-J 2PC-R Category: Connectors, Interconnects>Circul ar Connectors Series: JA Number of Positions: 27 Color: Black Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Applications: Industrial, Marine, Telecommunications Orientation: Keyed Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-J2 Contact Finish - Mating: Silver Cable Opening: 2.138" (54.30mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Zinc Insert Material: Synthetic Resin ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: JA3102A Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1210121-JA3102A-36-J2PC-R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1210121-JA3102A-36-J2PC-R
Connectors, Interconnects - Circular Connectors 1210121-JA3102A-36-J2PC-R
Win Source Part Number: 1210121-JA3102A-36-J 2PC-R Category: Connectors, Interconnects>Circul ar Connectors Series: JA Number of Positions: 27 Color: Black Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Applications: Industrial, Marine, Telecommunications Orientation: Keyed Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 36-J2 Contact Finish - Mating: Silver Cable Opening: 2.138" (54.30mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 85°C Shell Material: Aluminum Alloy Shell Finish: Zinc Insert Material: Synthetic Resin ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: JAE Electronics Base Product Number: JA3102A Primary Material: Metal

Win Source Part Number: 1210121-JA3102A-36-J2PC-R
Category: Connectors, Interconnects>Circular Connectors
Series: JA
Number of Positions: 27
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Applications: Industrial, Marine, Telecommunications
Orientation: Keyed
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 36-J2
Contact Finish - Mating: Silver
Cable Opening: 2.138" (54.30mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 85°C
Shell Material: Aluminum Alloy
Shell Finish: Zinc
Insert Material: Synthetic Resin
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: JAE Electronics
Base Product Number: JA3102A
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1210121-JA3102A-36-J2PC-R
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details