JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts IL-Z-C3-A-15000

Description
Win Source Part Number: 1362824-IL-Z-C3-A-15 000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-Z Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-Z-C3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 28-32 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362824-IL-Z-C3-A-15 000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-Z Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-Z-C3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 28-32 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - IL-Z-C3-A-15000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
IL-Z-C3-A-15000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts IL-Z-C3-A-15000
Win Source Part Number: 1362824-IL-Z-C3-A-15 000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-Z Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-Z-C3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 28-32 AWG Contact Finish: Tin

Win Source Part Number: 1362824-IL-Z-C3-A-15000
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-Z
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: IL-Z-C3
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 28-32 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number IL-Z-C3-A-15000
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10128200-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0236 to 0.0315 inch (0.6000 to 0.8000 mm)
View Details