"Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)"
PCB TO CABLE (PIN HEADER)- SINGLE ROW CRIMP STYLE, 1.25MM PITCH, 3 CONTACTS
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-1946-ND | 70040092 |
| Product Name | Headers, Male Pins | PCB TO CABLE (PIN HEADER)- SINGLE ROW CRIMP STYLE, 1.25MM PITCH, 3 CONTACTS |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps |