JAE Electronics, Inc. Rectangular Connectors - IL-Z-2S-S125C3 IL-Z-2S-S125C3

Description
Manufacturer: JAE Electronics Win Source Part Number: 874544-IL-Z-2S-S125C 3 Series: IL-Z Features: 2 Rectangular Connectors - Housings Receptacle - 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: -670-1753-1, -670-1753-1-ND, 670-1753, -670-1753-ND, ILZ2SS125C3, -670-1753-2, -670-1753, -IL-Z-2S-S125C3, IL-Z-2S-S125C3-ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 874544-IL-Z-2S-S125C 3 Series: IL-Z Features: 2 Rectangular Connectors - Housings Receptacle - 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: -670-1753-1, -670-1753-1-ND, 670-1753, -670-1753-ND, ILZ2SS125C3, -670-1753-2, -670-1753, -IL-Z-2S-S125C3, IL-Z-2S-S125C3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IL-Z-2S-S125C3 - 874544-IL-Z-2S-S125C3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-Z-2S-S125C3
874544-IL-Z-2S-S125C3
Rectangular Connectors - IL-Z-2S-S125C3 874544-IL-Z-2S-S125C3
Manufacturer: JAE Electronics Win Source Part Number: 874544-IL-Z-2S-S125C 3 Series: IL-Z Features: 2 Rectangular Connectors - Housings Receptacle - 0.049" (1.25mm) Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: -670-1753-1, -670-1753-1-ND, 670-1753, -670-1753-ND, ILZ2SS125C3, -670-1753-2, -670-1753, -IL-Z-2S-S125C3, IL-Z-2S-S125C3-ND

Manufacturer: JAE Electronics
Win Source Part Number: 874544-IL-Z-2S-S125C3
Series: IL-Z
Features: 2 Rectangular Connectors - Housings Receptacle - 0.049" (1.25mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: -670-1753-1, -670-1753-1-ND, 670-1753, -670-1753-ND, ILZ2SS125C3, -670-1753-2, -670-1753, -IL-Z-2S-S125C3, IL-Z-2S-S125C3-ND

Buy Now Datasheet
Singapore, Singapore
1A 500V Electronic Connector
319-IL-Z-2S-S125C3
1A 500V Electronic Connector 319-IL-Z-2S-S125C3
2P 1.25mm Female Socket Housing, 1A, 500V, Crimp Product overview: IL-Z-2S-S125C3 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-Z-2S-S125C3 can be used for catalog matching and distributor lookup.

2P 1.25mm Female Socket Housing, 1A, 500V, Crimp Product overview: IL-Z-2S-S125C3 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 500V, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-Z-2S-S125C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 670-1753-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1753-ND
Rectangular Connector Housings 670-1753-ND
"2 Rectangular Connectors - Housings Receptacle 0.049"" (1.25mm)"

"2 Rectangular Connectors - Housings Receptacle 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 874544-IL-Z-2S-S125C3 319-IL-Z-2S-S125C3 670-1753-ND
Product Name Rectangular Connectors - IL-Z-2S-S125C3 1A 500V Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details