JAE Electronics, Inc. Rectangular Connectors - IL-WX-6S-VF-B-E1000E IL-WX-6S-VF-B-E1000E

Description
Manufacturer: JAE Electronics Win Source Part Number: 776755-IL-WX-6S-VF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Mounting: SMD Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 776755-IL-WX-6S-VF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Mounting: SMD Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IL-WX-6S-VF-B-E1000E - 776755-IL-WX-6S-VF-B-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-WX-6S-VF-B-E1000E
776755-IL-WX-6S-VF-B-E1000E
Rectangular Connectors - IL-WX-6S-VF-B-E1000E 776755-IL-WX-6S-VF-B-E1000E
Manufacturer: JAE Electronics Win Source Part Number: 776755-IL-WX-6S-VF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Mounting: SMD Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.049" (1.25mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 776755-IL-WX-6S-VF-B-E1000E
Series: IL-WX
Packaging: Reel package
Number of Positions: 6
Operating Temperature Range: -40°C ~ 85°C
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 0.5A
Mated Stacking Heights: 4.5mm
Material Flammability Rating: UL94 V-0
Applications: General
Mounting: SMD
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.049" (1.25mm)
Insulation Height: 0.128" (3.25mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-IL-WX-6S-VF-B-E1000E
SMD Electronic Connector 315-IL-WX-6S-VF-B-E1000E
CONN RCPT 6POS 0.031 TIN SMD Product overview: IL-WX-6S-VF-B-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IL-WX-6S-VF-B-E1 000E can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.031 TIN SMD Product overview: IL-WX-6S-VF-B-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IL-WX-6S-VF-B-E1000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 776755-IL-WX-6S-VF-B-E1000E 315-IL-WX-6S-VF-B-E1000E
Product Name Rectangular Connectors - IL-WX-6S-VF-B-E1000E SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers