JAE Electronics, Inc. Rectangular Connectors - IL-WX-6P-HF-B-E1000E IL-WX-6P-HF-B-E1000E

Description
Manufacturer: JAE Electronics Win Source Part Number: 776754-IL-WX-6P-HF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A per Contact Mated Stacking Heights: 6.15mm Mounting: Surface Mount, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Contact Length - Mating: 0.071" (1.80mm) ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 776754-IL-WX-6P-HF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A per Contact Mated Stacking Heights: 6.15mm Mounting: Surface Mount, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Contact Length - Mating: 0.071" (1.80mm) ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IL-WX-6P-HF-B-E1000E - 776754-IL-WX-6P-HF-B-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-WX-6P-HF-B-E1000E
776754-IL-WX-6P-HF-B-E1000E
Rectangular Connectors - IL-WX-6P-HF-B-E1000E 776754-IL-WX-6P-HF-B-E1000E
Manufacturer: JAE Electronics Win Source Part Number: 776754-IL-WX-6P-HF-B -E1000E Series: IL-WX Packaging: Reel package Number of Positions: 6 Operating Temperature Range: -40°C ~ 85°C Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 0.5A per Contact Mated Stacking Heights: 6.15mm Mounting: Surface Mount, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Contact Length - Mating: 0.071" (1.80mm) ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 776754-IL-WX-6P-HF-B-E1000E
Series: IL-WX
Packaging: Reel package
Number of Positions: 6
Operating Temperature Range: -40°C ~ 85°C
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 0.5A per Contact
Mated Stacking Heights: 6.15mm
Mounting: Surface Mount, Right Angle
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.059" (1.50mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Contact Length - Mating: 0.071" (1.80mm)
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-IL-WX-6P-HF-B-E1000E
SMD Electronic Connector 314-IL-WX-6P-HF-B-E1000E
CONN HEADER SMD R/A 6POS 0.8MM Product overview: IL-WX-6P-HF-B-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-WX-6P-HF-B-E1 000E can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 6POS 0.8MM Product overview: IL-WX-6P-HF-B-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-WX-6P-HF-B-E1000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 776754-IL-WX-6P-HF-B-E1000E 314-IL-WX-6P-HF-B-E1000E
Product Name Rectangular Connectors - IL-WX-6P-HF-B-E1000E SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details