JAE Electronics, Inc. Rectangular Connectors - IL-WX-30SB-VF-B-E1000E IL-WX-30SB-VF-B-E1000E

Description
Manufacturer: JAE Electronics Win Source Part Number: 853020-IL-WX-30SB-VF -B-E1000E Series: IL-WX Features: Position Connector Package: Reel - TR Family Name: IL-WX-30 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 853020-IL-WX-30SB-VF -B-E1000E Series: IL-WX Features: Position Connector Package: Reel - TR Family Name: IL-WX-30 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IL-WX-30SB-VF-B-E1000E - 853020-IL-WX-30SB-VF-B-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-WX-30SB-VF-B-E1000E
853020-IL-WX-30SB-VF-B-E1000E
Rectangular Connectors - IL-WX-30SB-VF-B-E1000E 853020-IL-WX-30SB-VF-B-E1000E
Manufacturer: JAE Electronics Win Source Part Number: 853020-IL-WX-30SB-VF -B-E1000E Series: IL-WX Features: Position Connector Package: Reel - TR Family Name: IL-WX-30 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 853020-IL-WX-30SB-VF-B-E1000E
Series: IL-WX
Features: Position Connector
Package: Reel - TR
Family Name: IL-WX-30
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Headers, Receptacles, Female Sockets - IL-WX-30SB-VF-B-E1000E-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
IL-WX-30SB-VF-B-E1000E-ND
Headers, Receptacles, Female Sockets IL-WX-30SB-VF-B-E1000E-ND
"30 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Tin"

"30 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Tin"

Buy Now Datasheet
SMD Electronic Connector - 315-IL-WX-30SB-VF-B-E1000E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
315-IL-WX-30SB-VF-B-E1000E
SMD Electronic Connector 315-IL-WX-30SB-VF-B-E1000E
CONN RCPT 30POS 0.031 TIN SMD Product overview: IL-WX-30SB-VF-B-E100 0E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IL-WX-30SB-VF-B- E1000E can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.031 TIN SMD Product overview: IL-WX-30SB-VF-B-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-IL-WX-30SB-VF-B-E1000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 853020-IL-WX-30SB-VF-B-E1000E IL-WX-30SB-VF-B-E1000E-ND 315-IL-WX-30SB-VF-B-E1000E
Product Name Rectangular Connectors - IL-WX-30SB-VF-B-E1000E Headers, Receptacles, Female Sockets SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle
Unlock Full Specs
to access all available technical data