CONN RCPT 20POS 0.031 TIN SMD
CONN RCPT 20POS 0.031 TIN SMD
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Tin"
CONN RCPT 20POS 0.031 TIN SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-IL-WX-20SB-VF-B-E1000EDKR-ND | IL-WX-20SB-VF-B-E1000E |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Current Rating | 0.5 amps | 0.5 amps |