JAE Electronics, Inc. Electronic Connector IL-G-8P-S3L2-SA

Description
CONN HEADER R/A 8POS 2.5MM Product overview: IL-G-8P-S3L2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-8P-S3L2-SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 8POS 2.5MM Product overview: IL-G-8P-S3L2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-8P-S3L2-SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-IL-G-8P-S3L2-SA
Electronic Connector 314-IL-G-8P-S3L2-SA
CONN HEADER R/A 8POS 2.5MM Product overview: IL-G-8P-S3L2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-8P-S3L2-SA can be used for catalog matching and distributor lookup.

CONN HEADER R/A 8POS 2.5MM Product overview: IL-G-8P-S3L2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-8P-S3L2-SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 670-2554-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2554-ND
Headers, Male Pins 670-2554-ND
"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connectors - IL-G-8P-S3L2-SA - 874535-IL-G-8P-S3L2-SA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-G-8P-S3L2-SA
874535-IL-G-8P-S3L2-SA
Rectangular Connectors - IL-G-8P-S3L2-SA 874535-IL-G-8P-S3L2-SA
Manufacturer: JAE Electronics Win Source Part Number: 874535-IL-G-8P-S3L2- SA Series: IL-G Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 8 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: IL-G-8P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2554, ILG8PS3L2SA, -IL-G-8P-S3L2-SA

Manufacturer: JAE Electronics
Win Source Part Number: 874535-IL-G-8P-S3L2-SA
Series: IL-G
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 8 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: IL-G-8P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2554, ILG8PS3L2SA, -IL-G-8P-S3L2-SA

Buy Now Datasheet
CONN HEADER R/A 8POS 2.5MM - 398-IL-G-8P-S3L2-SA - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 8POS 2.5MM
398-IL-G-8P-S3L2-SA
CONN HEADER R/A 8POS 2.5MM 398-IL-G-8P-S3L2-SA
CONN HEADER R/A 8POS 2.5MM

CONN HEADER R/A 8POS 2.5MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 314-IL-G-8P-S3L2-SA 670-2554-ND 874535-IL-G-8P-S3L2-SA 398-IL-G-8P-S3L2-SA
Product Name Electronic Connector Headers, Male Pins Rectangular Connectors - IL-G-8P-S3L2-SA CONN HEADER R/A 8POS 2.5MM
Termination Solder Solder
Unlock Full Specs
to access all available technical data