JAE Electronics, Inc. Electronic Connector IL-G-6P-S3T2-SA-1

Description
CONN HEADER Product overview: IL-G-6P-S3T2-SA-1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-6P-S3T2-SA- 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER Product overview: IL-G-6P-S3T2-SA-1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-6P-S3T2-SA- 1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 314-IL-G-6P-S3T2-SA-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
314-IL-G-6P-S3T2-SA-1
Electronic Connector 314-IL-G-6P-S3T2-SA-1
CONN HEADER Product overview: IL-G-6P-S3T2-SA-1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-6P-S3T2-SA- 1 can be used for catalog matching and distributor lookup.

CONN HEADER Product overview: IL-G-6P-S3T2-SA-1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-6P-S3T2-SA-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - IL-G-6P-S3T2-SA-1 - 874534-IL-G-6P-S3T2-SA-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-G-6P-S3T2-SA-1
874534-IL-G-6P-S3T2-SA-1
Rectangular Connectors - IL-G-6P-S3T2-SA-1 874534-IL-G-6P-S3T2-SA-1
Manufacturer: JAE Electronics Win Source Part Number: 874534-IL-G-6P-S3T2- SA-1 Series: IL-G Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 6 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: IL-G-6P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 874534-IL-G-6P-S3T2-SA-1
Series: IL-G
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole 6 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: IL-G-6P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now
CONN HEADER VERT 6POS 2.5MM - 398-IL-G-6P-S3T2-SA-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 6POS 2.5MM
398-IL-G-6P-S3T2-SA-1
CONN HEADER VERT 6POS 2.5MM 398-IL-G-6P-S3T2-SA-1
CONN HEADER VERT 6POS 2.5MM

CONN HEADER VERT 6POS 2.5MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-IL-G-6P-S3T2-SA-1 874534-IL-G-6P-S3T2-SA-1 398-IL-G-6P-S3T2-SA-1
Product Name Electronic Connector Rectangular Connectors - IL-G-6P-S3T2-SA-1 CONN HEADER VERT 6POS 2.5MM
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details