"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2565-ND | 4906508 |
| Product Name | Headers, Male Pins | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | Through hole |
| Current Rating | 3.0 amps |