JAE Electronics, Inc. Headers, Male Pins IL-G-10P-S3T2-SA

Description
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 670-2521-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2521-ND
Headers, Male Pins 670-2521-ND
"Connector Header Through Hole 10 position 0.098"" (2.50mm)"

"Connector Header Through Hole 10 position 0.098"" (2.50mm)"

Buy Now Datasheet
Rectangular Connectors - IL-G-10P-S3T2-SA - 874533-IL-G-10P-S3T2-SA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-G-10P-S3T2-SA
874533-IL-G-10P-S3T2-SA
Rectangular Connectors - IL-G-10P-S3T2-SA 874533-IL-G-10P-S3T2-SA
Manufacturer: JAE Electronics Win Source Part Number: 874533-IL-G-10P-S3T2 -SA Series: IL-G Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole 10 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: IL-G-10P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2521, -IL-G-10P-S3T2-SA, ILG10PS3T2SA

Manufacturer: JAE Electronics
Win Source Part Number: 874533-IL-G-10P-S3T2-SA
Series: IL-G
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole 10 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: IL-G-10P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2521, -IL-G-10P-S3T2-SA, ILG10PS3T2SA

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IL-G-10P-S3T2-SA
Electronic Connector 314-IL-G-10P-S3T2-SA
CONN HEADER 10POS VERT 2.5MM Product overview: IL-G-10P-S3T2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-10P-S3T2-SA can be used for catalog matching and distributor lookup.

CONN HEADER 10POS VERT 2.5MM Product overview: IL-G-10P-S3T2-SA from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-G-10P-S3T2-SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 670-2521-ND 874533-IL-G-10P-S3T2-SA 314-IL-G-10P-S3T2-SA
Product Name Headers, Male Pins Rectangular Connectors - IL-G-10P-S3T2-SA Electronic Connector
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details