JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts IL-C2-10000

Description
Win Source Part Number: 1364764-IL-C2-10000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-C2-1 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1364764-IL-C2-10000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-C2-1 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - IL-C2-10000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
IL-C2-10000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts IL-C2-10000
Win Source Part Number: 1364764-IL-C2-10000 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL Package: Tape & Reel (TR) Product Status: Active Base Product Number: IL-C2-1 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-28 AWG Contact Finish: Tin

Win Source Part Number: 1364764-IL-C2-10000
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: IL-C2-1
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number IL-C2-10000
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10104321-001RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details