Win Source Part Number: 1362855-IL-C2-1-1000
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: IL-C2-1
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-28 AWG
Contact Finish: Tin
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Contacts |
| Product Number | IL-C2-1-10000 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts |