JAE Electronics, Inc. Rectangular Connector Housings IL-AG9-3P-S3C1

Description
"3 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2215-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2215-ND
Rectangular Connector Housings 670-2215-ND
"3 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

"3 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IL-AG9-3P-S3C1
Electronic Connector 319-IL-AG9-3P-S3C1
CONN PIN 3POS HOUSING 2.5MM Product overview: IL-AG9-3P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-3P-S3C1 can be used for catalog matching and distributor lookup.

CONN PIN 3POS HOUSING 2.5MM Product overview: IL-AG9-3P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-3P-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334111-IL-AG9-3P-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334111-IL-AG9-3P-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334111-IL-AG9-3P-S3C1
Manufacturer: JAE Electronics Win Source Part Number: 1334111-IL-AG9-3P-S3 C1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.098" (2.50mm) Color: Green Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 670-2215,-IL-AG9-3P- S3C1,ILAG93PS3C1 Base Product Number: IL-AG9-3 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334111-IL-AG9-3P-S3C1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.098" (2.50mm)
Color: Green
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 670-2215,-IL-AG9-3P-S3C1,ILAG93PS3C1
Base Product Number: IL-AG9-3
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2215-ND 319-IL-AG9-3P-S3C1 1334111-IL-AG9-3P-S3C1
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details