JAE Electronics, Inc. Electronic Connector IL-AG9-2S-S3C1

Description
CONN SOCKET 2POS 2.5MM 22-18AWG Product overview: IL-AG9-2S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 2POS 2.5MM 22-18AWG Product overview: IL-AG9-2S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-IL-AG9-2S-S3C1
Electronic Connector 319-IL-AG9-2S-S3C1
CONN SOCKET 2POS 2.5MM 22-18AWG Product overview: IL-AG9-2S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2S-S3C1 can be used for catalog matching and distributor lookup.

CONN SOCKET 2POS 2.5MM 22-18AWG Product overview: IL-AG9-2S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2S-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 670-2133-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2133-ND
Rectangular Connector Housings 670-2133-ND
"2 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363535-IL-AG9-2S-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363535-IL-AG9-2S-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363535-IL-AG9-2S-S3C1
Win Source Part Number: 1363535-IL-AG9-2S-S3 C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-AG9 Package: Bulk Product Status: Active Base Product Number: IL-AG9-2 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1363535-IL-AG9-2S-S3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-AG9
Package: Bulk
Product Status: Active
Base Product Number: IL-AG9-2
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-IL-AG9-2S-S3C1 670-2133-ND 1363535-IL-AG9-2S-S3C1
Product Name Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers