JAE Electronics, Inc. Electronic Connector IL-AG5-7S-S3C1

Description
CONN SOCKET 7POS HOUSING 2.5MM Product overview: IL-AG5-7S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN SOCKET 7POS HOUSING 2.5MM Product overview: IL-AG5-7S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1365791-IL-AG5-7S-S3C1 is a rectangular connector housing designed for use in various electronic applications. It operates within a temperature range of -40°C to +85°C, making it suitable for a wide array of environments. The connector features a free-hanging (in-line) mounting type and is classified under the JAE Electronics IL-AG5 series. It accommodates female socket contacts and has a total of 7 positions arranged in a single row, with a pitch of 0.098 inches (2.50 mm). The connector is crimp-terminated and is available in a green color. It is important to note that contacts are not included with the housing. The product is currently active and packaged in bulk, with an MSL level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1365791-IL-AG5-7S-S3C1 is a rectangular connector housing designed for use in various electronic applications. It operates within a temperature range of -40°C to +85°C, making it suitable for a wide array of environments. The connector features a free-hanging (in-line) mounting type and is classified under the JAE Electronics IL-AG5 series. It accommodates female socket contacts and has a total of 7 positions arranged in a single row, with a pitch of 0.098 inches (2.50 mm). The connector is crimp-terminated and is available in a green color. It is important to note that contacts are not included with the housing. The product is currently active and packaged in bulk, with an MSL level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-IL-AG5-7S-S3C1
Electronic Connector 319-IL-AG5-7S-S3C1
CONN SOCKET 7POS HOUSING 2.5MM Product overview: IL-AG5-7S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1 can be used for catalog matching and distributor lookup.

CONN SOCKET 7POS HOUSING 2.5MM Product overview: IL-AG5-7S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-7S-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 6909827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909827
Automotive Connectors 6909827
JAE IL-AG5-7S-S3C1 Automotive Connector

JAE IL-AG5-7S-S3C1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909827P
Automotive Connectors 6909827P
JAE IL-AG5-7S-S3C1 Automotive Connector

JAE IL-AG5-7S-S3C1 Automotive Connector

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365791-IL-AG5-7S-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365791-IL-AG5-7S-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365791-IL-AG5-7S-S3C1
Win Source Part Number: 1365791-IL-AG5-7S-S3 C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-AG5 Package: Bulk Product Status: Active Base Product Number: IL-AG5-7 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 7 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365791-IL-AG5-7S-S3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-AG5
Package: Bulk
Product Status: Active
Base Product Number: IL-AG5-7
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 7
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Rectangular Connector Housings - 670-2211-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2211-ND
Rectangular Connector Housings 670-2211-ND
"7 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"7 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-IL-AG5-7S-S3C1 6909827 6909827P 1365791-IL-AG5-7S-S3C1 670-2211-ND
Product Name Electronic Connector Automotive Connectors Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details