"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 6323826 | IL-AG5-7P-S3T2-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header |
| Geometry | Straight; Straight | |
| Termination | Solder |