JAE Electronics, Inc. Automotive Electronic Connector IL-AG5-6S-S3C1

Description
Automotive Connectors 6P Sckt HOUSING Product overview: IL-AG5-6S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-6S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors 6P Sckt HOUSING Product overview: IL-AG5-6S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-6S-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
319-IL-AG5-6S-S3C1
Automotive Electronic Connector 319-IL-AG5-6S-S3C1
Automotive Connectors 6P Sckt HOUSING Product overview: IL-AG5-6S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-6S-S3C1 can be used for catalog matching and distributor lookup.

Automotive Connectors 6P Sckt HOUSING Product overview: IL-AG5-6S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-6S-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365692-IL-AG5-6S-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365692-IL-AG5-6S-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365692-IL-AG5-6S-S3C1
Win Source Part Number: 1365692-IL-AG5-6S-S3 C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-AG5 Package: Bulk Product Status: Active Base Product Number: IL-AG5-6 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4040 ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365692-IL-AG5-6S-S3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-AG5
Package: Bulk
Product Status: Active
Base Product Number: IL-AG5-6
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Automotive Connectors - 6909824P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909824P
Automotive Connectors 6909824P
JAE IL-AG5-6S-S3C1 Automotive Connector

JAE IL-AG5-6S-S3C1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909824
Automotive Connectors 6909824
JAE IL-AG5-6S-S3C1 Automotive Connector

JAE IL-AG5-6S-S3C1 Automotive Connector

Supplier's Site
Rectangular Connector Housings - 670-1800-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1800-ND
Rectangular Connector Housings 670-1800-ND
"6 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"6 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-IL-AG5-6S-S3C1 1365692-IL-AG5-6S-S3C1 6909824P 6909824 670-1800-ND
Product Name Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Automotive Connectors Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data