JAE Electronics, Inc. Rectangular Connector Housings IL-AG5-5SK-S3C1-LB

Description
"5 Rectangular Connectors - Housings Receptacle Blue 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"5 Rectangular Connectors - Housings Receptacle Blue 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-1802-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1802-ND
Rectangular Connector Housings 670-1802-ND
"5 Rectangular Connectors - Housings Receptacle Blue 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Receptacle Blue 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors - IL-AG5-5SK-S3C1-LB - Heilind Electronics, Inc.
Wilmington, MA, United States
SOCKET HOUSING 5 POSITION

SOCKET HOUSING 5 POSITION

Buy Now
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: JAE Electronics Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: IL-AG5 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.098" (2.50mm) Mounting Type: Free Hanging (In-Line)

Manufacturer: JAE Electronics
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: IL-AG5
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.098" (2.50mm)
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IL-AG5-5SK-S3C1-LB
Electronic Connector 319-IL-AG5-5SK-S3C1-LB
CONN SOCKET 5POS SNGL STR CRIMP Product overview: IL-AG5-5SK-S3C1-LB from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5SK-S3C1- LB can be used for catalog matching and distributor lookup.

CONN SOCKET 5POS SNGL STR CRIMP Product overview: IL-AG5-5SK-S3C1-LB from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5SK-S3C1-LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1802-ND IL-AG5-5SK-S3C1-LB 319-IL-AG5-5SK-S3C1-LB
Product Name Rectangular Connector Housings Connectors Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details