JAE Electronics, Inc. Connectors IL-AG5-5S-S3C1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - IL-AG5-5S-S3C1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
IL-AG5-5S-S3C1
Connectors IL-AG5-5S-S3C1
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 670-1799-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1799-ND
Rectangular Connector Housings 670-1799-ND
"5 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
319-IL-AG5-5S-S3C1
Automotive Electronic Connector 319-IL-AG5-5S-S3C1
Automotive Connectors 5P Sckt HOUSING Product overview: IL-AG5-5S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5S-S3C1 can be used for catalog matching and distributor lookup.

Automotive Connectors 5P Sckt HOUSING Product overview: IL-AG5-5S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5S-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IL-AG5-5S-S3C1 - 874514-IL-AG5-5S-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-AG5-5S-S3C1
874514-IL-AG5-5S-S3C1
Rectangular Connectors - IL-AG5-5S-S3C1 874514-IL-AG5-5S-S3C1
Manufacturer: JAE Electronics Win Source Part Number: 874514-IL-AG5-5S-S3C 1 Series: IL-AG5 Features: 5 Rectangular Connectors - Housings Receptacle Green 0.098" (2.50mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: IL-AG5-5 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.8000 Other Part Number: -670-1799-ND, ILAG55SS3C1, 670-1799, -670-1799, -IL-AG5-5S-S3C1

Manufacturer: JAE Electronics
Win Source Part Number: 874514-IL-AG5-5S-S3C1
Series: IL-AG5
Features: 5 Rectangular Connectors - Housings Receptacle Green 0.098" (2.50mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: IL-AG5-5
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.8000
Other Part Number: -670-1799-ND, ILAG55SS3C1, 670-1799, -670-1799, -IL-AG5-5S-S3C1

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IL-AG5-5S-S3C1 670-1799-ND 319-IL-AG5-5S-S3C1 874514-IL-AG5-5S-S3C1
Product Name Connectors Rectangular Connector Housings Automotive Electronic Connector Rectangular Connectors - IL-AG5-5S-S3C1
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products