JAE Electronics, Inc. Electronic Connector IL-AG5-5P-S3C1

Description
CONN PIN 5POS HOUSING 2.5MM Product overview: IL-AG5-5P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5P-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PIN 5POS HOUSING 2.5MM Product overview: IL-AG5-5P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5P-S3C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
319-IL-AG5-5P-S3C1
Electronic Connector 319-IL-AG5-5P-S3C1
CONN PIN 5POS HOUSING 2.5MM Product overview: IL-AG5-5P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5P-S3C1 can be used for catalog matching and distributor lookup.

CONN PIN 5POS HOUSING 2.5MM Product overview: IL-AG5-5P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-5P-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 6909837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909837P
Automotive Connectors 6909837P
JAE IL-AG5-5P-S3C1 Automotive Connector

JAE IL-AG5-5P-S3C1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909837
Automotive Connectors 6909837
JAE IL-AG5-5P-S3C1 Automotive Connector

JAE IL-AG5-5P-S3C1 Automotive Connector

Supplier's Site
Rectangular Connector Housings - 670-2209-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2209-ND
Rectangular Connector Housings 670-2209-ND
"5 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: JAE Electronics Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: IL-AG5 Package: Bulk Product Status: Active Connector Type: Plug Contact Type: Male Pin Insulation Material: Polybutylene Terephthalate (PBT) Operating Temperature: -40°C ~ 85°C Base Product Number: IL-AG5-5

Manufacturer: JAE Electronics
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: IL-AG5
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Male Pin
Insulation Material: Polybutylene Terephthalate (PBT)
Operating Temperature: -40°C ~ 85°C
Base Product Number: IL-AG5-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-IL-AG5-5P-S3C1 6909837P 6909837 670-2209-ND
Product Name Electronic Connector Automotive Connectors Automotive Connectors Rectangular Connector Housings Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Gender Male / Plug Male / Plug; Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1332-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers