JAE Electronics, Inc. Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings IL-AG5-30S-D3C1

Description
Manufacturer: JAE Electronics Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: IL-AG5 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 30 Row Spacing: 0.118" (3.00mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: IL-AG5 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 30 Row Spacing: 0.118" (3.00mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Manufacturer: JAE Electronics Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Series: IL-AG5 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 30 Row Spacing: 0.118" (3.00mm) Operating Temperature: -40°C ~ 85°C

Manufacturer: JAE Electronics
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings
Series: IL-AG5
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 30
Row Spacing: 0.118" (3.00mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Rectangular Connector Housings - 670-1818-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1818-ND
Rectangular Connector Housings 670-1818-ND
"30 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"30 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Automotive Connectors - 6909811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909811P
Automotive Connectors 6909811P
JAE IL-AG5-30S-D3C1 Automotive Connector

JAE IL-AG5-30S-D3C1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909811
Automotive Connectors 6909811
JAE IL-AG5-30S-D3C1 Automotive Connector

JAE IL-AG5-30S-D3C1 Automotive Connector

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
319-IL-AG5-30S-D3C1
Automotive Electronic Connector 319-IL-AG5-30S-D3C1
Automotive Connectors 30 POS. SOCKET HSNG Product overview: IL-AG5-30S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-30S-D3C1 can be used for catalog matching and distributor lookup.

Automotive Connectors 30 POS. SOCKET HSNG Product overview: IL-AG5-30S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-30S-D3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - IL-AG5-30S-D3C1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1818-ND 6909811P 6909811 319-IL-AG5-30S-D3C1 IL-AG5-30S-D3C1
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Housings Rectangular Connector Housings Automotive Connectors Automotive Connectors Automotive Electronic Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products