JAE Electronics, Inc. PCB Headers IL-AG5-30P-D3L2

Description
IL-AG5,30w header R/A 2row 2.5mm
Request a Quote Datasheet
Description
IL-AG5,30w header R/A 2row 2.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6909751P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6909751P
PCB Headers 6909751P
IL-AG5,30w header R/A 2row 2.5mm

IL-AG5,30w header R/A 2row 2.5mm

Supplier's Site
PCB Headers - 6909751 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6909751
PCB Headers 6909751
IL-AG5,30w header R/A 2row 2.5mm

IL-AG5,30w header R/A 2row 2.5mm

Supplier's Site
Rectangular Connectors - IL-AG5-30P-D3L2 - 778278-IL-AG5-30P-D3L2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-AG5-30P-D3L2
778278-IL-AG5-30P-D3L2
Rectangular Connectors - IL-AG5-30P-D3L2 778278-IL-AG5-30P-D3L2
Manufacturer: JAE Electronics Win Source Part Number: 778278-IL-AG5-30P-D3 L2 Series: IL-AG5 Packaging: Bulk Number of Positions: 30 Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Current Rating: 3A per Contact Applications: Automotive Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.098" (2.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Family Name: IL-AG5 Insulation Color: Green Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.591" (15.00mm) Contact Shape: Square Contact Length - Mating: 0.331" (8.40mm) Introduction Date: July 17, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 420

Manufacturer: JAE Electronics
Win Source Part Number: 778278-IL-AG5-30P-D3L2
Series: IL-AG5
Packaging: Bulk
Number of Positions: 30
Operating Temperature Range: -40°C ~ 85°C
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Current Rating: 3A per Contact
Applications: Automotive
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.098" (2.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Family Name: IL-AG5
Insulation Color: Green
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.591" (15.00mm)
Contact Shape: Square
Contact Length - Mating: 0.331" (8.40mm)
Introduction Date: July 17, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 420

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IL-AG5-30P-D3L2
Electronic Connector 314-IL-AG5-30P-D3L2
CONN PIN HEADER 2.5MM 30POS R/A Product overview: IL-AG5-30P-D3L2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-30P-D3L2 can be used for catalog matching and distributor lookup.

CONN PIN HEADER 2.5MM 30POS R/A Product overview: IL-AG5-30P-D3L2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-30P-D3L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 670-2883-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2883-ND
Headers, Male Pins 670-2883-ND
"Connector Header Through Hole, Right Angle 30 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 30 position 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 6909751P 6909751 778278-IL-AG5-30P-D3L2 314-IL-AG5-30P-D3L2 670-2883-ND
Product Name PCB Headers PCB Headers Rectangular Connectors - IL-AG5-30P-D3L2 Electronic Connector Headers, Male Pins
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Solder Solder
Mounting Through hole Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data