JAE Electronics, Inc. Rectangular Connector Housings IL-AG5-22S-D3C1

Description
"22 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"22 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2407-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2407-ND
Rectangular Connector Housings 670-2407-ND
"22 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"22 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365888-IL-AG5-22S-D3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365888-IL-AG5-22S-D3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365888-IL-AG5-22S-D3C1
Win Source Part Number: 1365888-IL-AG5-22S-D 3C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-AG5 Package: Bulk Product Status: Active Base Product Number: IL-AG5-2 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 22 Number of Rows: 2 Note: Contacts Not Included Pitch: 0.098" (2.50mm) Row Spacing: 0.118" (3.00mm)

Win Source Part Number: 1365888-IL-AG5-22S-D3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-AG5
Package: Bulk
Product Status: Active
Base Product Number: IL-AG5-2
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 22
Number of Rows: 2
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Row Spacing: 0.118" (3.00mm)

Buy Now Datasheet
Automotive Connectors - 6909818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909818P
Automotive Connectors 6909818P
JAE IL-AG5-22S-D3C1 Automotive Connector

JAE IL-AG5-22S-D3C1 Automotive Connector

Supplier's Site
Automotive Connectors - 6909818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6909818
Automotive Connectors 6909818
JAE IL-AG5-22S-D3C1 Automotive Connector

JAE IL-AG5-22S-D3C1 Automotive Connector

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
319-IL-AG5-22S-D3C1
Automotive Electronic Connector 319-IL-AG5-22S-D3C1
Automotive Connectors 025 CRIMP CONTACT DBL ROW SOCKET Product overview: IL-AG5-22S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-22S-D3C1 can be used for catalog matching and distributor lookup.

Automotive Connectors 025 CRIMP CONTACT DBL ROW SOCKET Product overview: IL-AG5-22S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-22S-D3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2407-ND 1365888-IL-AG5-22S-D3C1 6909818P 6909818 319-IL-AG5-22S-D3C1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Automotive Connectors Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details