JAE Electronics, Inc. Rectangular Connector Housings IL-AG5-18S-D3C1

Description
"18 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"18 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2880-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2880-ND
Rectangular Connector Housings 670-2880-ND
"18 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"18 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors Data & Signal - IL-AG5-18S-D3C1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
IL-AG5-18S-D3C1
Connectors Data & Signal IL-AG5-18S-D3C1
Connectors Data & Signal

Connectors Data & Signal

Buy Now
Singapore, Singapore
Electronic Connector
319-IL-AG5-18S-D3C1
Electronic Connector 319-IL-AG5-18S-D3C1
CONN SOCKET HOUSING 2.5MM 18POS Product overview: IL-AG5-18S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-18S-D3C1 can be used for catalog matching and distributor lookup.

CONN SOCKET HOUSING 2.5MM 18POS Product overview: IL-AG5-18S-D3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-18S-D3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334113-IL-AG5-18S-D3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334113-IL-AG5-18S-D3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334113-IL-AG5-18S-D3C1
Manufacturer: JAE Electronics Win Source Part Number: 1334113-IL-AG5-18S-D 3C1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 18 Pitch: 0.098" (2.50mm) Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 400 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: CBM-113641,670-2880, IL-AG5-18S-D3C1-ND Base Product Number: IL-AG5-1 RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1334113-IL-AG5-18S-D3C1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 18
Pitch: 0.098" (2.50mm)
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 400
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: CBM-113641,670-2880,IL-AG5-18S-D3C1-ND
Base Product Number: IL-AG5-1
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2880-ND IL-AG5-18S-D3C1 319-IL-AG5-18S-D3C1 1334113-IL-AG5-18S-D3C1
Product Name Rectangular Connector Housings Connectors Data & Signal Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details