JAE Electronics, Inc. Rectangular Connectors - IL-AG5-18P-D3L2 IL-AG5-18P-D3L2

Description
Manufacturer: JAE Electronics Win Source Part Number: 874513-IL-AG5-18P-D3 L2 Series: IL-AG5 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: IL-AG5-1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3000, IL-AG5-18P-D3L2-ND
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 874513-IL-AG5-18P-D3 L2 Series: IL-AG5 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: IL-AG5-1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3000, IL-AG5-18P-D3L2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - IL-AG5-18P-D3L2 - 874513-IL-AG5-18P-D3L2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-AG5-18P-D3L2
874513-IL-AG5-18P-D3L2
Rectangular Connectors - IL-AG5-18P-D3L2 874513-IL-AG5-18P-D3L2
Manufacturer: JAE Electronics Win Source Part Number: 874513-IL-AG5-18P-D3 L2 Series: IL-AG5 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: IL-AG5-1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 672 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-3000, IL-AG5-18P-D3L2-ND

Manufacturer: JAE Electronics
Win Source Part Number: 874513-IL-AG5-18P-D3L2
Series: IL-AG5
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 18 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: IL-AG5-1
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 672
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-3000, IL-AG5-18P-D3L2-ND

Buy Now Datasheet
Headers, Male Pins - 670-3000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-3000-ND
Headers, Male Pins 670-3000-ND
"Connector Header Through Hole, Right Angle 18 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 18 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IL-AG5-18P-D3L2
Electronic Connector 314-IL-AG5-18P-D3L2
IL-AG5 Series, Mechanical lock Rectangular Connector (JAE) Product overview: IL-AG5-18P-D3L2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-18P-D3L2 can be used for catalog matching and distributor lookup.

IL-AG5 Series, Mechanical lock Rectangular Connector (JAE) Product overview: IL-AG5-18P-D3L2 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-18P-D3L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 874513-IL-AG5-18P-D3L2 670-3000-ND 314-IL-AG5-18P-D3L2
Product Name Rectangular Connectors - IL-AG5-18P-D3L2 Headers, Male Pins Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data