JAE Electronics, Inc. Headers, Male Pins IL-AG5-14P-D3L2-A

Description
"Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 670-2878-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
670-2878-ND
Headers, Male Pins 670-2878-ND
"Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-IL-AG5-14P-D3L2-A
Electronic Connector 314-IL-AG5-14P-D3L2-A
CONN PIN HEADER 2.5MM 14POS R/A Product overview: IL-AG5-14P-D3L2-A from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-14P-D3L2- A can be used for catalog matching and distributor lookup.

CONN PIN HEADER 2.5MM 14POS R/A Product overview: IL-AG5-14P-D3L2-A from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-IL-AG5-14P-D3L2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - IL-AG5-14P-D3L2-A - 874512-IL-AG5-14P-D3L2-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - IL-AG5-14P-D3L2-A
874512-IL-AG5-14P-D3L2-A
Rectangular Connectors - IL-AG5-14P-D3L2-A 874512-IL-AG5-14P-D3L2-A
Manufacturer: JAE Electronics Win Source Part Number: 874512-IL-AG5-14P-D3 L2-A Series: IL-AG5 Operating Temperature Range: -40°C ~ 85°C Features: Connector Header Through Hole, Right Angle 14 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: IL-AG5-1 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 798 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2878, IL-AG5-14P-D3L2-A-ND

Manufacturer: JAE Electronics
Win Source Part Number: 874512-IL-AG5-14P-D3L2-A
Series: IL-AG5
Operating Temperature Range: -40°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 14 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: IL-AG5-1
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 798
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2878, IL-AG5-14P-D3L2-A-ND

Buy Now Datasheet
CONN PIN HEADER 2.5MM 14POS R/A - 398-IL-AG5-14P-D3L2-A - Utmel Electronic Limited
Hong Kong, China
CONN PIN HEADER 2.5MM 14POS R/A
398-IL-AG5-14P-D3L2-A
CONN PIN HEADER 2.5MM 14POS R/A 398-IL-AG5-14P-D3L2-A
CONN PIN HEADER 2.5MM 14POS R/A

CONN PIN HEADER 2.5MM 14POS R/A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2878-ND 314-IL-AG5-14P-D3L2-A 874512-IL-AG5-14P-D3L2-A 398-IL-AG5-14P-D3L2-A
Product Name Headers, Male Pins Electronic Connector Rectangular Connectors - IL-AG5-14P-D3L2-A CONN PIN HEADER 2.5MM 14POS R/A
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data