JAE Electronics, Inc. Connectors Unreviewed IL-AG5-10S-S3C1

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - IL-AG5-10S-S3C1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
IL-AG5-10S-S3C1
Connectors Unreviewed IL-AG5-10S-S3C1
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Rectangular Connector Housings - 670-1814-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-1814-ND
Rectangular Connector Housings 670-1814-ND
"10 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

"10 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365787-IL-AG5-10S-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365787-IL-AG5-10S-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365787-IL-AG5-10S-S3C1
Win Source Part Number: 1365787-IL-AG5-10S-S 3C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: IL-AG5 Package: Bulk Product Status: Active Base Product Number: IL-AG5-1 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 10 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365787-IL-AG5-10S-S3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: IL-AG5
Package: Bulk
Product Status: Active
Base Product Number: IL-AG5-1
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 10
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IL-AG5-10S-S3C1
Electronic Connector 319-IL-AG5-10S-S3C1
CONN SOCKET 10POS STRGHT CRIMP Product overview: IL-AG5-10S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-10S-S3C1 can be used for catalog matching and distributor lookup.

CONN SOCKET 10POS STRGHT CRIMP Product overview: IL-AG5-10S-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-10S-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7275753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7275753P
Automotive Connectors 7275753P
JAE IL-AG5-10S-S3C1 Automotive Connector

JAE IL-AG5-10S-S3C1 Automotive Connector

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IL-AG5-10S-S3C1 670-1814-ND 1365787-IL-AG5-10S-S3C1 319-IL-AG5-10S-S3C1 7275753P
Product Name Connectors Unreviewed Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details