IL-AG5,10w header R/A 1row 2.5mm
IL-AG5,10w header R/A 1row 2.5mm
"Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6909760P | 6909760 | 670-2999-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Right Angle | Right Angle; Right angle | |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Solder |