"50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold"
CONN RCPT 50P 0.016 GOLD SMD R/A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2790-2-ND | HJ1S050HA1R6000 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 100 volts | 100 volts |
| Current Rating | 1.0 amps | 1.0 amps |