JAE Electronics, Inc. FFC, FPC (FlatFlexible) Connectors - FR02C061JA1-R5000 FR02C061JA1-R5000

Description
Manufacturer: JAE Electronics Win Source Part Number: 714261-FR02C061JA1-R 5000 Packaging: Reel Number of Positions: 61 Pitch: 0.008" (0.20mm) Mounting Style: SMT, Right Angle Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.032" (0.81mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed or Tapered Actuator Material: Plastic Housing Color: Black Dielectric Material: Plastic Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Natural Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A per Contact
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 714261-FR02C061JA1-R 5000 Packaging: Reel Number of Positions: 61 Pitch: 0.008" (0.20mm) Mounting Style: SMT, Right Angle Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.032" (0.81mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed or Tapered Actuator Material: Plastic Housing Color: Black Dielectric Material: Plastic Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Natural Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A per Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FR02C061JA1-R5000 - 714261-FR02C061JA1-R5000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FR02C061JA1-R5000
714261-FR02C061JA1-R5000
FFC, FPC (FlatFlexible) Connectors - FR02C061JA1-R5000 714261-FR02C061JA1-R5000
Manufacturer: JAE Electronics Win Source Part Number: 714261-FR02C061JA1-R 5000 Packaging: Reel Number of Positions: 61 Pitch: 0.008" (0.20mm) Mounting Style: SMT, Right Angle Features: Low Insertion Force (LIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.032" (0.81mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed or Tapered Actuator Material: Plastic Housing Color: Black Dielectric Material: Plastic Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Natural Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.25A per Contact

Manufacturer: JAE Electronics
Win Source Part Number: 714261-FR02C061JA1-R5000
Packaging: Reel
Number of Positions: 61
Pitch: 0.008" (0.20mm)
Mounting Style: SMT, Right Angle
Features: Low Insertion Force (LIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.032" (0.81mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tabbed or Tapered
Actuator Material: Plastic
Housing Color: Black
Dielectric Material: Plastic
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Natural
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.25A per Contact

Buy Now
Singapore, Singapore
Electronic Connector
399-FR02C061JA1-R5000
Electronic Connector 399-FR02C061JA1-R5000
CONN FPC 61POS 0.20MM R/A Product overview: FR02C061JA1-R5000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FR02C061JA1-R500 0 can be used for catalog matching and distributor lookup.

CONN FPC 61POS 0.20MM R/A Product overview: FR02C061JA1-R5000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FR02C061JA1-R5000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 670-2739-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
670-2739-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 670-2739-1-ND
"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 670-2739-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
670-2739-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 670-2739-6-ND
"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 670-FR02C061JA1-R5000TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
670-FR02C061JA1-R5000TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 670-FR02C061JA1-R5000TR-ND
"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

"61 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - FR02C061JA1-R5000 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
FR02C061JA1-R5000
FFC, FPC (Flat Flexible) Connector Assemblies FR02C061JA1-R5000
CONN FPC 61POS 0.20MM R/A

CONN FPC 61POS 0.20MM R/A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 714261-FR02C061JA1-R5000 399-FR02C061JA1-R5000 670-2739-1-ND FR02C061JA1-R5000
Product Name FFC, FPC (FlatFlexible) Connectors - FR02C061JA1-R5000 Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder Solder
Mounting SMT, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data