"23 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
"23 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
"23 Position FPC Connector Contacts, Top and Bottom 0.008"" (0.20mm) Surface Mount, Right Angle"
CONN FPC 23POS 0.20MM R/A
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2740-6-ND | FR02C023JA1-R5000 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.2 amps |