JAE Electronics, Inc. FFC, FPC (FlatFlexible) Connectors - FM8S060HA2R4000 FM8S060HA2R4000

Description
Manufacturer: JAE Electronics Win Source Part Number: 204215-FM8S060HA2R40 00 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Current Rating: 0.5A per Contact Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 204215-FM8S060HA2R40 00 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Current Rating: 0.5A per Contact Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - FM8S060HA2R4000 - 204215-FM8S060HA2R4000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - FM8S060HA2R4000
204215-FM8S060HA2R4000
FFC, FPC (FlatFlexible) Connectors - FM8S060HA2R4000 204215-FM8S060HA2R4000
Manufacturer: JAE Electronics Win Source Part Number: 204215-FM8S060HA2R40 00 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Current Rating: 0.5A per Contact Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 204215-FM8S060HA2R4000
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Current Rating: 0.5A per Contact
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-FM8S060HA2R4000
Electronic Connector 399-FM8S060HA2R4000
FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT Product overview: FM8S060HA2R4000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FM8S060HA2R4000 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT Product overview: FM8S060HA2R4000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FM8S060HA2R4000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT - 398-FM8S060HA2R4000 - Utmel Electronic Limited
Hong Kong, China
FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT
398-FM8S060HA2R4000
FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT 398-FM8S060HA2R4000
FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT

FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204215-FM8S060HA2R4000 399-FM8S060HA2R4000 398-FM8S060HA2R4000
Product Name FFC, FPC (FlatFlexible) Connectors - FM8S060HA2R4000 Electronic Connector FFC & FPC Connectors 60P SH. BOARD TO FFC 2.5MM HEIGHT
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products