JAE Electronics, Inc. Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FM8S041HA2R4000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1333378-FM8S041HA2R4 000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 41 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Base Product Number: FM8S041H RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1333378-FM8S041HA2R4 000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 41 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Base Product Number: FM8S041H RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333378-FM8S041HA2R4000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333378-FM8S041HA2R4000
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333378-FM8S041HA2R4000
Manufacturer: JAE Electronics Win Source Part Number: 1333378-FM8S041HA2R4 000 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 41 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Material: Copper Alloy Height Above Board: 0.083" (2.10mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Standard Package: 4,000 Mounting: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4051 Base Product Number: FM8S041H RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1333378-FM8S041HA2R4000
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 41
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Standard Package: 4,000
Mounting: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4051
Base Product Number: FM8S041H
RoHS Status: RoHS Compliant

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - FM8S041HA2R4000 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
FM8S041HA2R4000
FFC, FPC (Flat Flexible) Connector Assemblies FM8S041HA2R4000
CONN FFC 0.5MM 41POS

CONN FFC 0.5MM 41POS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333378-FM8S041HA2R4000 FM8S041HA2R4000
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers