"30 Position Receptacle Connector 0.039"" (1.00mm) Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount Gold"
CONN RCPT 30P 0.039 GOLD SMD R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2087-ND | FI-XB30SRL-HF11 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount | Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount |
| Voltage Rating | 200 volts | 200 volts |
| Current Rating | 1.0 amps | 1.0 amps |