Manufacturer: JAE Electronics
Win Source Part Number: 809521-FI-XB30SRL-HF
Packaging: Reel
Number of Positions: 30
Mounting Style: Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount
Features: Grounding Pins, Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Non-Gendered
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Applications: Use For General
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0μin (0.30μm)
Contact Finish - Post: Tin
Part Status: Obsolete (End Of Life)
Insulation Color: Black
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
"30 Position Receptacle Connector 0.039"" (1.00mm) Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount Gold"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 809521-FI-XB30SRL-HF11-R3000 | FI-XB30SRL-HF11-R3000-ND |
| Product Name | Rectangular Connectors - FI-XB30SRL-HF11-R3000 | Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle |
| Termination | Solder | |
| Mounting | Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount | Board Cutout, Bottom Mount, Surface Mount, Right Angle, Reverse Mount |