30 Pos 1mm Pitch Receptacle Connector, Right Angle, SMT, 1A, 200V Product overview: FI-X30SSLA-HF from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-X30SSLA-HF can be used for catalog matching and distributor lookup.
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
Manufacturer: JAE Electronics
Win Source Part Number: 849054-FI-X30SSLA-HF
Series: FI-X
Features: Position Connector
Package: Strip
Family Name: FI-X30SS
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2617, FIX30SSLAHF
CONN RCPT 30P 0.039 GOLD SMD R/A
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-FI-X30SSLA-HF | 7271313 | 670-2617-ND | 849054-FI-X30SSLA-HF | FI-X30SSLA-HF |
| Product Name | 1A 200V Electronic Connector | PCB Sockets | Headers, Receptacles, Female Sockets | Rectangular Connectors - FI-X30SSLA-HF | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||
| Category | Wire to Board Connector | ||||
| Mounting | Surface mount | Surface Mount, Right Angle | Surface Mount, Right Angle |