JAE Electronics, Inc. Headers, Receptacles, Female Sockets FI-X30SSLA-HF-R2500

Description
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 670-2633-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2633-2-ND
Headers, Receptacles, Female Sockets 670-2633-2-ND
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-2633-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2633-6-ND
Headers, Receptacles, Female Sockets 670-2633-6-ND
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 670-2633-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
670-2633-1-ND
Headers, Receptacles, Female Sockets 670-2633-1-ND
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connectors - FI-X30SSLA-HF-R2500 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE - FPC CONN, 30 POS, 1.0MM PITCH

CUT TAPE - FPC CONN, 30 POS, 1.0MM PITCH

Buy Now
Rectangular Connectors - FI-X30SSLA-HF-R2500 - 849606-FI-X30SSLA-HF-R2500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-X30SSLA-HF-R2500
849606-FI-X30SSLA-HF-R2500
Rectangular Connectors - FI-X30SSLA-HF-R2500 849606-FI-X30SSLA-HF-R2500
Manufacturer: JAE Electronics Win Source Part Number: 849606-FI-X30SSLA-HF -R2500 Series: FI-X Features: Position Connector Package: Reel - TR Family Name: FI-X30SS Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-2633-2, 670-2633-1, FIX30SSLAHFR2500, 670-2633-6

Manufacturer: JAE Electronics
Win Source Part Number: 849606-FI-X30SSLA-HF-R2500
Series: FI-X
Features: Position Connector
Package: Reel - TR
Family Name: FI-X30SS
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2633-2, 670-2633-1, FIX30SSLAHFR2500, 670-2633-6

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-FI-X30SSLA-HF-R2500
Electronic Connector 315-FI-X30SSLA-HF-R2500
30 Pos 1mm Pitch Shielded FFC/FPC Connector, SMT, Gold Contacts Product overview: FI-X30SSLA-HF-R2500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-X30SSLA-HF-R2 500 can be used for catalog matching and distributor lookup.

30 Pos 1mm Pitch Shielded FFC/FPC Connector, SMT, Gold Contacts Product overview: FI-X30SSLA-HF-R2500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-X30SSLA-HF-R2500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
FI-X30SSLA-HF-R2500
Connectors >> Wire To Board / Wire To Wire Connector FI-X30SSLA-HF-R2500
SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS

SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - FI-X30SSLA-HF-R2500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
FI-X30SSLA-HF-R2500
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets FI-X30SSLA-HF-R2500
CONN RCPT 30P 0.039 GOLD SMD R/A

CONN RCPT 30P 0.039 GOLD SMD R/A

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2633-2-ND FI-X30SSLA-HF-R2500 849606-FI-X30SSLA-HF-R2500 315-FI-X30SSLA-HF-R2500 FI-X30SSLA-HF-R2500 FI-X30SSLA-HF-R2500
Product Name Headers, Receptacles, Female Sockets Connectors Rectangular Connectors - FI-X30SSLA-HF-R2500 Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts 200 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data