"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
Manufacturer: JAE Electronics
Win Source Part Number: 919141-FI-X30SSL-HF
Series: FI-X
Operating Temperature Range: -40°C ~ 80°C
Features: 30 Position Receptacle Connector 0.039" (1.00mm) Surface Mount, Right Angle Gold
Package: Tray
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
30 Pos 1mm SMD R/A Connector, Gold Plated, 1A, 200V Product overview: FI-X30SSL-HF from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 200V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-X30SSL-HF can be used for catalog matching and distributor lookup.
CONN RCPT 30P 0.039 GOLD SMD R/A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1219-ND | 919141-FI-X30SSL-HF | 315-FI-X30SSL-HF | FI-X30SSL-HF |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - FI-X30SSL-HF | SMD 1A 200V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |