CONN RCPT 30P 0.039 GOLD SMD R/A Product overview: FI-X30SSL-HF-R2500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-FI-X30SSL-HF-R25
"30 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
Manufacturer: JAE Electronics
Win Source Part Number: 849361-FI-X30SSL-HF-
Series: FI-X
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 670-1219DKR-ND, 670-1219-6, FIX30SSLHFR2500, 670-1219-2, 670-1219DKR, 670-1219-1
CONN RCPT 30P 0.039 GOLD SMD R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-FI-X30SSL-HF-R2500 | 670-1219-2-ND | 849361-FI-X30SSL-HF-R2500 | FI-X30SSL-HF-R2500 |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - FI-X30SSL-HF-R2500 | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |