JAE Electronics, Inc. Housing, Crimp, Plug, 30 Position, 1Row, 1Mm; Product Range Japan Aviation Electronics Industry FI-X30HL

Description
HOUSING, CRIMP, PLUG, 30 POSITION, 1ROW, 1MM; Product Range:FI-X Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:1mm; For Use With:FI-X Series Contacts; Connector Type:Wire to Board; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HOUSING, CRIMP, PLUG, 30 POSITION, 1ROW, 1MM; Product Range:FI-X Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:1mm; For Use With:FI-X Series Contacts; Connector Type:Wire to Board; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Crimp, Plug, 30 Position, 1Row, 1Mm; Product Range Japan Aviation Electronics Industry - 74M1147 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Crimp, Plug, 30 Position, 1Row, 1Mm; Product Range Japan Aviation Electronics Industry
74M1147
Housing, Crimp, Plug, 30 Position, 1Row, 1Mm; Product Range Japan Aviation Electronics Industry 74M1147
HOUSING, CRIMP, PLUG, 30 POSITION, 1ROW, 1MM; Product Range:FI-X Series; Gender:Plug; No. of Positions:30Position s; Pitch Spacing:1mm; For Use With:FI-X Series Contacts; Connector Type:Wire to Board; Contact Material:Copper RoHS Compliant: Yes

HOUSING, CRIMP, PLUG, 30 POSITION, 1ROW, 1MM; Product Range:FI-X Series; Gender:Plug; No. of Positions:30Positions; Pitch Spacing:1mm; For Use With:FI-X Series Contacts; Connector Type:Wire to Board; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74M1147
Product Name Housing, Crimp, Plug, 30 Position, 1Row, 1Mm; Product Range Japan Aviation Electronics Industry
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details